Weidmuller Terminal Block, R/a Header, 24Pos/5.08Mm; Gender Weidmuller 1648530000

Description
TERMINAL BLOCK, R/A HEADER, 24POS/5.08MM; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:24Position s; Rated Current:23A; Rated Voltage:400V; Block Orientation:Through Hole Right Angle; Product Range:Omnimate Signal BLL Series RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, R/A HEADER, 24POS/5.08MM; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:24Position s; Rated Current:23A; Rated Voltage:400V; Block Orientation:Through Hole Right Angle; Product Range:Omnimate Signal BLL Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, R/a Header, 24Pos/5.08Mm; Gender Weidmuller - 20M9527 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, R/a Header, 24Pos/5.08Mm; Gender Weidmuller
20M9527
Terminal Block, R/a Header, 24Pos/5.08Mm; Gender Weidmuller 20M9527
TERMINAL BLOCK, R/A HEADER, 24POS/5.08MM; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:24Position s; Rated Current:23A; Rated Voltage:400V; Block Orientation:Through Hole Right Angle; Product Range:Omnimate Signal BLL Series RoHS Compliant: Yes

TERMINAL BLOCK, R/A HEADER, 24POS/5.08MM; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:24Positions; Rated Current:23A; Rated Voltage:400V; Block Orientation:Through Hole Right Angle; Product Range:Omnimate Signal BLL Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 20M9527
Product Name Terminal Block, R/a Header, 24Pos/5.08Mm; Gender Weidmuller
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GSH-161-126L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull (2X1 Port Stacked)
Number of Contacts 8
View Details
Headers & Wire Housings - G125-FV10805F3-2AB2ABP - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting Through-Hole
View Details
PCB Headers & Receptacles - 102792-4 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
Discrete Sockets - 9094363 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Mounting Solder
View Details