Manufacturer: Weidmüller
Category: Connectors, Interconnects Terminal Blocks Wire to Board
Series: LU
Positions Per Level: 3
Number of Levels: 1
Pitch: 0.400" (10.16mm)
Features: Interlocking (Side)
Package: Bulk
Mating Orientation: Horizontal with Board
Mounting Type: Through Hole
Alternative Parts (Cross-Reference): Cross
Product Status: Active
Conn Terminal Block 3 POS 10.16mm Solder RA Thru-Hole 65A Box Product overview: 1648300000 from Weidmueller GmbH & Co. KG is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 65A, Electronic Connector, Barrier Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 368-1648300000 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 368-1648300000 | |
| Product Name | Connectors, Interconnects Terminal Blocks Wire to Board | 65A Electronic Connector |
| Connector Type | Wire to Board Connector |