"2 Position Terminal Block Header, Female Sockets 0.200"" (5.08mm) Vertical Through Hole"
TERMINAL BLOCK, PCB, 2 POSITION; Gender:Socket; Pitch Spacing:5.08mm; No. of Positions:2Positions
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 281-1745-ND | 36K3775 |
| Product Name | Headers, Plugs and Sockets | Terminal Block, Pcb, 2 Position; Gender Weidmuller |
| Connector Type | Header Connector | |
| Mounting | Through Hole | PCB Mount |
| Current Rating | 12.0 amps | 15.0 amps |