Weidmuller Terminal Block, R/a Header, 24Pos, 3.5Mm; Gender Weidmuller 1642290000

Description
TERMINAL BLOCK, R/A HEADER, 24POS, 3.5MM; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:24Position s; Rated Current:10.5A; Rated Voltage:200V; Block Orientation:Through Hole Right Angle; Product Range:Omnimate Signal SLD SeriesRoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, R/A HEADER, 24POS, 3.5MM; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:24Position s; Rated Current:10.5A; Rated Voltage:200V; Block Orientation:Through Hole Right Angle; Product Range:Omnimate Signal SLD SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, R/a Header, 24Pos, 3.5Mm; Gender Weidmuller - 61K6207 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, R/a Header, 24Pos, 3.5Mm; Gender Weidmuller
61K6207
Terminal Block, R/a Header, 24Pos, 3.5Mm; Gender Weidmuller 61K6207
TERMINAL BLOCK, R/A HEADER, 24POS, 3.5MM; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:24Position s; Rated Current:10.5A; Rated Voltage:200V; Block Orientation:Through Hole Right Angle; Product Range:Omnimate Signal SLD SeriesRoHS Compliant: Yes

TERMINAL BLOCK, R/A HEADER, 24POS, 3.5MM; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:24Positions; Rated Current:10.5A; Rated Voltage:200V; Block Orientation:Through Hole Right Angle; Product Range:Omnimate Signal SLD SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 61K6207
Product Name Terminal Block, R/a Header, 24Pos, 3.5Mm; Gender Weidmuller
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

IC Socket Adapters - 4546847 - RS Components, Ltd.
Specs
Product Type Package Adapters / Converters
RoHS Compliant RoHS Compliant
Contact Plating Tin
View Details
Headers & Wire Housings - B5740-210-F-C-2 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, Carbon - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Current Rating 0.0050 amps
Insulation Resistance 1.00E7 Mohms
View Details