Weidmuller Pin Header, 16Pos, 3.5Mm; Approval Bodies Weidmuller 1641760000

Description
PIN HEADER, 16POS, 3.5MM; Approval Bodies:CSA / UL / VDE; Connector Mounting:PCB; Connector Type:Pluggable Terminal Block; Connector Type:PCB Terminal Block; Contact Material:Copper; Contact Plating:Tin; Gender:Header; No. of Rows:2 RoHS Compliant: Yes
Description
PIN HEADER, 16POS, 3.5MM; Approval Bodies:CSA / UL / VDE; Connector Mounting:PCB; Connector Type:Pluggable Terminal Block; Connector Type:PCB Terminal Block; Contact Material:Copper; Contact Plating:Tin; Gender:Header; No. of Rows:2 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pin Header, 16Pos, 3.5Mm; Approval Bodies Weidmuller - 10B7326 - Newark, An Avnet Company
Chicago, IL, United States
Pin Header, 16Pos, 3.5Mm; Approval Bodies Weidmuller
10B7326
Pin Header, 16Pos, 3.5Mm; Approval Bodies Weidmuller 10B7326
PIN HEADER, 16POS, 3.5MM; Approval Bodies:CSA / UL / VDE; Connector Mounting:PCB; Connector Type:Pluggable Terminal Block; Connector Type:PCB Terminal Block; Contact Material:Copper; Contact Plating:Tin; Gender:Header; No. of Rows:2 RoHS Compliant: Yes

PIN HEADER, 16POS, 3.5MM; Approval Bodies:CSA / UL / VDE; Connector Mounting:PCB; Connector Type:Pluggable Terminal Block; Connector Type:PCB Terminal Block; Contact Material:Copper; Contact Plating:Tin; Gender:Header; No. of Rows:2 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 10B7326
Product Name Pin Header, 16Pos, 3.5Mm; Approval Bodies Weidmuller
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

656T Series SSOP with Center Pad Connection Devices ZIF -  - Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 50 milliohms
Operating Temperature 150 C (302 F)
View Details
Mini SIM Card PCB Mount Socket - 80440GFH-061-126L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 6
View Details
IC Socket Adapters - 4017765 - RS Components, Ltd.
Specs
Product Type Package Adapters / Converters
Mounting Through hole
Contact Plating Gold; Gold
View Details
8+6 Pos. Female Cable Housing, Screw-Lok Reverse Fix Panel Mount - G125-22496F3-06-08-00 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 10 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details