Weidmuller Pin Header, 12 Position, 3.5Mm; Gender Weidmuller 1641750000

Description
PIN HEADER, 12 POSITION, 3.5MM; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:12Position s; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: Yes
Description
PIN HEADER, 12 POSITION, 3.5MM; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:12Position s; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pin Header, 12 Position, 3.5Mm; Gender Weidmuller - 13C8047 - Newark, An Avnet Company
Chicago, IL, United States
Pin Header, 12 Position, 3.5Mm; Gender Weidmuller
13C8047
Pin Header, 12 Position, 3.5Mm; Gender Weidmuller 13C8047
PIN HEADER, 12 POSITION, 3.5MM; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:12Position s; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: Yes

PIN HEADER, 12 POSITION, 3.5MM; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:12Positions; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 13C8047
Product Name Pin Header, 12 Position, 3.5Mm; Gender Weidmuller
Mounting PCB Mount
Unlock Full Specs
to access all available technical data

Similar Products

CFexpress Card Host Connectors - 821101-1120030 - Rego Electronics Inc.
Specs
Connector Type Card Edge Connector
Gender Female / Jack
Geometry Right Angle
View Details
Electrical Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector; USB
View Details
50 Ohm ARINC 600 Modified Size 1 - 190402(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details