Manufacturer: Weidmüller
Win Source Part Number: 803092-1640920000
Packaging: Bulk
Positions Per Level: 3
Number of Levels: 1
Pitch: 0.200" (5.08mm)
Mounting Style: Through Hole
Color: Orange
Features: High Wire Entry Level, Interlocking (Front, Side)
Wire Gauge: 12-26 AWG
Housing Material: Polyamide (PA), Nylon
Voltage: 300V
Current: 20A
Mating Orientation: Horizontal with Board
Wire Termination: Screw - Clamping Yoke, Tension Sleeve
Contact Material - Plating: Copper Alloy - Tin Plated
Torque - Screw: 0.5-0.6 Nm (4.4-5.3 Lb-In)
Screw Thread: M3
Temperature Range - Operating: -50°C ~ 100°C
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
3 Pos Terminal Block, 5.08mm Pitch, 300V, 10A, Thru-Hole Product overview: 1640920000 from Weidmuller is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 10A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 300V, 10A, Electronic Connector, Fixed Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 371-1640920000 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 803092-1640920000 | 371-1640920000 |
| Product Name | Terminal Blocks - 1640920000 | 300V 10A Electronic Connector |
| Mounting | Through Hole |