Weidmuller Terminal Blocks - Headers, Plugs and Sockets 1639780000

Description
TERM BLOCK PLUG 10POS 3.5MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 10POS 3.5MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 281-1041-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
281-1041-ND
Terminal Blocks - Headers, Plugs and Sockets 281-1041-ND
TERM BLOCK PLUG 10POS 3.5MM

TERM BLOCK PLUG 10POS 3.5MM

Buy Now Datasheet
Terminal Block Pluggable 10 Position, 28-14Awg; Pitch Spacing Weidmuller - 10B7258 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Pluggable 10 Position, 28-14Awg; Pitch Spacing Weidmuller
10B7258
Terminal Block Pluggable 10 Position, 28-14Awg; Pitch Spacing Weidmuller 10B7258
TERMINAL BLOCK PLUGGABLE 10 POSITION, 28-14AWG; Pitch Spacing:3.5mm; No. of Positions:10Position s; Wire Size AWG Min:28AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:10A RoHS Compliant: No

TERMINAL BLOCK PLUGGABLE 10 POSITION, 28-14AWG; Pitch Spacing:3.5mm; No. of Positions:10Positions; Wire Size AWG Min:28AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:10A RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-1041-ND 10B7258
Product Name Terminal Blocks - Headers, Plugs and Sockets Terminal Block Pluggable 10 Position, 28-14Awg; Pitch Spacing Weidmuller
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp
Features Terminal Plug
Approvals RoHS Compliant
Operating Temperature -50 to 100 C (-58 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-7796-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Snap-Fit
View Details
Terminal Blocks - Headers, Plugs and Sockets - 39-XW4M-14D1-H1DA-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
Features Latches
View Details
Terminals - 2224.0/100 - Powell Electronics, Inc.
Specs
North American 14 AWG
View Details