Weidmuller BL 3.5/270/6 BK R20, C 1639740000

Description
BL 3.5/270/6 BK R20, C
Request a Quote Datasheet
Description
BL 3.5/270/6 BK R20, C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BL 3.5/270/6 BK R20, C - 1639740000 - Heilind Electronics, Inc.
Wilmington, MA, United States
BL 3.5/270/6 BK R20, C
1639740000
BL 3.5/270/6 BK R20, C 1639740000
BL 3.5/270/6 BK R20, C

BL 3.5/270/6 BK R20, C

Buy Now
Terminal Blocks - Headers, Plugs and Sockets - 281-1039-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
281-1039-ND
Terminal Blocks - Headers, Plugs and Sockets 281-1039-ND
TERM BLOCK PLUG 6POS 3.5MM

TERM BLOCK PLUG 6POS 3.5MM

Buy Now Datasheet
Terminal Block Pluggable, 6 Position, 28-14Awg; Pitch Spacing Weidmuller - 10B7256 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Pluggable, 6 Position, 28-14Awg; Pitch Spacing Weidmuller
10B7256
Terminal Block Pluggable, 6 Position, 28-14Awg; Pitch Spacing Weidmuller 10B7256
TERMINAL BLOCK PLUGGABLE, 6 POSITION, 28-14AWG; Pitch Spacing:3.5mm; No. of Positions:6Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:10A RoHS Compliant: Yes

TERMINAL BLOCK PLUGGABLE, 6 POSITION, 28-14AWG; Pitch Spacing:3.5mm; No. of Positions:6Positions; Wire Size AWG Min:28AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:10A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 1639740000 281-1039-ND 10B7256
Product Name BL 3.5/270/6 BK R20, C Terminal Blocks - Headers, Plugs and Sockets Terminal Block Pluggable, 6 Position, 28-14Awg; Pitch Spacing Weidmuller
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp
Features Terminal Plug
Approvals RoHS Compliant
Operating Temperature -50 to 100 C (-58 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-7757-5-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-20D1-H1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 20
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers
Terminals - 2222.5 - Powell Electronics, Inc.
Specs
North American 16 AWG
View Details