Weidmuller Terminal Blocks - Headers, Plugs and Sockets 1639710000

Description
TERM BLOCK PLUG 3POS 3.5MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 3POS 3.5MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 281-1037-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
281-1037-ND
Terminal Blocks - Headers, Plugs and Sockets 281-1037-ND
TERM BLOCK PLUG 3POS 3.5MM

TERM BLOCK PLUG 3POS 3.5MM

Buy Now Datasheet
Terminal Block Pluggable, 3 Position, 28-14Awg; Pitch Spacing Weidmuller - 10B7254 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Pluggable, 3 Position, 28-14Awg; Pitch Spacing Weidmuller
10B7254
Terminal Block Pluggable, 3 Position, 28-14Awg; Pitch Spacing Weidmuller 10B7254
TERMINAL BLOCK PLUGGABLE, 3 POSITION, 28-14AWG; Pitch Spacing:3.5mm; No. of Positions:3Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:10A RoHS Compliant: Yes

TERMINAL BLOCK PLUGGABLE, 3 POSITION, 28-14AWG; Pitch Spacing:3.5mm; No. of Positions:3Positions; Wire Size AWG Min:28AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:10A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-1037-ND 10B7254
Product Name Terminal Blocks - Headers, Plugs and Sockets Terminal Block Pluggable, 3 Position, 28-14Awg; Pitch Spacing Weidmuller
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp
Features Terminal Plug
Approvals RoHS Compliant
Operating Temperature -50 to 100 C (-58 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

50-pin DIN-rail Flat Cable Wiring Board - ADAM-3950-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Pluggable Terminal Blocks - CVFXX0S5 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug; Locking Screw Flanges
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Double-deck terminal block - Through terminal block - 2000-2234 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers