The BL 3.50/11/90F SN OR BX is a female PCB plug-in connector designed for a 3.50 mm pitch with 11 poles and a 90° conductor outlet direction. It utilizes a clamping yoke screw system for secure wire connections, accommodating conductor sizes from 0.08 mm² to 1.5 mm² (AWG 28 to AWG 14). The connector is rated for a maximum voltage of 320 V and a current of 12 A at 20°C, with a short-time withstand current resistance of 100 A for 1 second. Constructed from PBT insulating material, the connector is orange in color and offers touch-safe protection according to DIN VDE standards. It is rated for operation in temperatures ranging from -50 °C to 100 °C and has an insulation resistance of at least 10^8 Ω. The product is packaged in boxes of 36 pieces and is compliant with ROHS regulations. The connector can be coded for identification and has a maximum outer conductor diameter of 2.9 mm.
"11 Position Terminal Block Plug, Female Sockets 0.138"" (3.50mm) 90° Free Hanging (In-Line)"
BL 3.50/11/90F SN OR BX
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 1639100000-ND | 61K6091 |
| Product Name | Headers, Plugs and Sockets | Bl 3.50/11/90F Sn Or Bx Weidmuller |
| Geometry | Right Angle; 90° |