TERM BLOCK PLUG 16POS 3.5MM
TERMINAL BLOCK PLUGGABLE 16POS, 28-14AWG; Pitch Spacing:3.5mm; No. of Positions:16Position
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | 281-1025-ND | 26M8339 |
| Product Name | Terminal Blocks - Headers, Plugs and Sockets | Terminal Block Pluggable 16Pos, 28-14Awg; Pitch Spacing Weidmuller |
| Mounting Options | Free Hanging (In-Line) | |
| Termination Options | Screw Clamp | |
| Features | Terminal Plug | |
| Approvals | RoHS Compliant | |
| Operating Temperature | -50 to 100 C (-58 to 212 F) |