Weidmuller Terminal Blocks - Headers, Plugs and Sockets 1638840000

Description
TERM BLOCK PLUG 8POS 90DEG 3.5MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 8POS 90DEG 3.5MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 281-1022-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
281-1022-ND
Terminal Blocks - Headers, Plugs and Sockets 281-1022-ND
TERM BLOCK PLUG 8POS 90DEG 3.5MM

TERM BLOCK PLUG 8POS 90DEG 3.5MM

Buy Now Datasheet
Terminal Block Pluggable, 8Pos, 28-14Awg; Pitch Spacing Weidmuller - 10B7212 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Pluggable, 8Pos, 28-14Awg; Pitch Spacing Weidmuller
10B7212
Terminal Block Pluggable, 8Pos, 28-14Awg; Pitch Spacing Weidmuller 10B7212
TERMINAL BLOCK PLUGGABLE, 8POS, 28-14AWG; Pitch Spacing:3.5mm; No. of Positions:8Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:10A; Product Range:-RoHS Compliant: Yes

TERMINAL BLOCK PLUGGABLE, 8POS, 28-14AWG; Pitch Spacing:3.5mm; No. of Positions:8Positions; Wire Size AWG Min:28AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:10A; Product Range:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-1022-ND 10B7212
Product Name Terminal Blocks - Headers, Plugs and Sockets Terminal Block Pluggable, 8Pos, 28-14Awg; Pitch Spacing Weidmuller
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp
Features Terminal Plug
Approvals RoHS Compliant
Operating Temperature -50 to 100 C (-58 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Type 90.23 - Socket with box clamp terminals - 9023 - Finder S.p.A. con unico socio
Specs
Termination Options Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); CE-2, EAC-1, CSA, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Metric Pin Spacing Front Wire Circuit Terminal Blocks - 30.106 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
Double-deck terminal block - Ground terminal block - 2000-2207 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Fixed Terminal Blocks - BB-CON-WR2 - VAST STOCK CO., LIMITED
Specs
Terminal Block Type Fixed Terminal Blocks
View Details