Weidmuller Terminal Blocks - Headers, Plugs and Sockets 1638810000

Description
TERM BLOCK PLUG 5POS 90DEG 3.5MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 5POS 90DEG 3.5MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 1638810000-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
1638810000-ND
Terminal Blocks - Headers, Plugs and Sockets 1638810000-ND
TERM BLOCK PLUG 5POS 90DEG 3.5MM

TERM BLOCK PLUG 5POS 90DEG 3.5MM

Buy Now Datasheet
Terminal Block Pluggable, 5 Position, 28-14Awg; Pitch Spacing Weidmuller - 10B7209 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Pluggable, 5 Position, 28-14Awg; Pitch Spacing Weidmuller
10B7209
Terminal Block Pluggable, 5 Position, 28-14Awg; Pitch Spacing Weidmuller 10B7209
TERMINAL BLOCK PLUGGABLE, 5 POSITION, 28-14AWG; Pitch Spacing:3.5mm; No. of Positions:5Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:10A RoHS Compliant: Yes

TERMINAL BLOCK PLUGGABLE, 5 POSITION, 28-14AWG; Pitch Spacing:3.5mm; No. of Positions:5Positions; Wire Size AWG Min:28AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:10A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 1638810000-ND 10B7209
Product Name Terminal Blocks - Headers, Plugs and Sockets Terminal Block Pluggable, 5 Position, 28-14Awg; Pitch Spacing Weidmuller
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp
Features Terminal Plug
Approvals RoHS Compliant
Operating Temperature -50 to 100 C (-58 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2856.0 - Powell Electronics, Inc.
Altech Corp.
Specs
Mounting Options H16.00/18
View Details
Disconnect terminal block - 2002-1872 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
50-pin DIN-rail Wiring Board w/ LED Indicators - ADAM-3951-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
Features Indicator Light
View Details
2 suppliers