Weidmuller Terminal Blocks - Headers, Plugs and Sockets 1638780000

Description
TERM BLOCK PLUG 2POS 90DEG 3.5MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 2POS 90DEG 3.5MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 281-1018-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
281-1018-ND
Terminal Blocks - Headers, Plugs and Sockets 281-1018-ND
TERM BLOCK PLUG 2POS 90DEG 3.5MM

TERM BLOCK PLUG 2POS 90DEG 3.5MM

Buy Now Datasheet
Terminal Block Pluggable, 2Pos, 28-14Awg; Pitch Spacing Weidmuller - 10B7206 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Pluggable, 2Pos, 28-14Awg; Pitch Spacing Weidmuller
10B7206
Terminal Block Pluggable, 2Pos, 28-14Awg; Pitch Spacing Weidmuller 10B7206
TERMINAL BLOCK PLUGGABLE, 2POS, 28-14AWG; Pitch Spacing:3.5mm; No. of Positions:2Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:10A; Product Range:-RoHS Compliant: Yes

TERMINAL BLOCK PLUGGABLE, 2POS, 28-14AWG; Pitch Spacing:3.5mm; No. of Positions:2Positions; Wire Size AWG Min:28AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:10A; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-1018-ND 10B7206
Product Name Terminal Blocks - Headers, Plugs and Sockets Terminal Block Pluggable, 2Pos, 28-14Awg; Pitch Spacing Weidmuller
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp
Features Terminal Plug
Approvals RoHS Compliant
Operating Temperature -50 to 100 C (-58 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Terminal Blocks - BB-CON-WR3 - VAST STOCK CO., LIMITED
Specs
Terminal Block Type Fixed Terminal Blocks
View Details
Single Row and Tri-Barrier Blocks - HD-336-XXP - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Approvals UL Listing Mark; ROHS
Operating Temperature -55 to 95 C (-67 to 203 F)
View Details
Component Terminal Block with Diode - 2004-1211/1000-400 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers