Weidmuller Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets 1638630000

Description
Win Source Part Number: 1350939-1638630000 Category: Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets Series: Omnimate BL Type: Plug, Female Sockets Number of Positions: 10 Positions Per Level: 10 Number of Levels: 1 Pitch: 0.138" (3.50mm) Plug Wire Entry: 90° Termination Style: Screw - Clamping Yoke (Tension Sleeve) Current - IEC: 12A Voltage - IEC: 320 V Current - UL: 8 A Voltage - UL: 300 V Wire Gauge or Range - AWG: 14-28 AWG Wire Gauge or Range - mm2: 0.2-1.5mm2 Color: Orange Contact Mating Finish: Tin Package: Bulk Contact Material: Copper Alloy Ingress Protection: IP20 Housing Material: Polybutylene Terephthalate (PBT) Material Flammability Rating: UL94 V-0 Standard Package: 48 Torque - Screw: 0.2-0.25 Nm (1.7-2.2 Lb-In) Screw Size: M2 Mounting Type: Free Hanging (In-Line) Insulation Height: 0.884" (22.45mm) Temperature Range - Operating: -50°C ~ 100°C Wire Strip Length: 6mm ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Weidmüller
Request a Quote Datasheet
Description
Win Source Part Number: 1350939-1638630000 Category: Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets Series: Omnimate BL Type: Plug, Female Sockets Number of Positions: 10 Positions Per Level: 10 Number of Levels: 1 Pitch: 0.138" (3.50mm) Plug Wire Entry: 90° Termination Style: Screw - Clamping Yoke (Tension Sleeve) Current - IEC: 12A Voltage - IEC: 320 V Current - UL: 8 A Voltage - UL: 300 V Wire Gauge or Range - AWG: 14-28 AWG Wire Gauge or Range - mm2: 0.2-1.5mm2 Color: Orange Contact Mating Finish: Tin Package: Bulk Contact Material: Copper Alloy Ingress Protection: IP20 Housing Material: Polybutylene Terephthalate (PBT) Material Flammability Rating: UL94 V-0 Standard Package: 48 Torque - Screw: 0.2-0.25 Nm (1.7-2.2 Lb-In) Screw Size: M2 Mounting Type: Free Hanging (In-Line) Insulation Height: 0.884" (22.45mm) Temperature Range - Operating: -50°C ~ 100°C Wire Strip Length: 6mm ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Weidmüller
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets - 1350939-1638630000 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets
1350939-1638630000
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets 1350939-1638630000
Win Source Part Number: 1350939-1638630000 Category: Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets Series: Omnimate BL Type: Plug, Female Sockets Number of Positions: 10 Positions Per Level: 10 Number of Levels: 1 Pitch: 0.138" (3.50mm) Plug Wire Entry: 90° Termination Style: Screw - Clamping Yoke (Tension Sleeve) Current - IEC: 12A Voltage - IEC: 320 V Current - UL: 8 A Voltage - UL: 300 V Wire Gauge or Range - AWG: 14-28 AWG Wire Gauge or Range - mm2: 0.2-1.5mm2 Color: Orange Contact Mating Finish: Tin Package: Bulk Contact Material: Copper Alloy Ingress Protection: IP20 Housing Material: Polybutylene Terephthalate (PBT) Material Flammability Rating: UL94 V-0 Standard Package: 48 Torque - Screw: 0.2-0.25 Nm (1.7-2.2 Lb-In) Screw Size: M2 Mounting Type: Free Hanging (In-Line) Insulation Height: 0.884" (22.45mm) Temperature Range - Operating: -50°C ~ 100°C Wire Strip Length: 6mm ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Weidmüller

Win Source Part Number: 1350939-1638630000
Category: Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets
Series: Omnimate BL
Type: Plug, Female Sockets
Number of Positions: 10
Positions Per Level: 10
Number of Levels: 1
Pitch: 0.138" (3.50mm)
Plug Wire Entry: 90°
Termination Style: Screw - Clamping Yoke (Tension Sleeve)
Current - IEC: 12A
Voltage - IEC: 320 V
Current - UL: 8 A
Voltage - UL: 300 V
Wire Gauge or Range - AWG: 14-28 AWG
Wire Gauge or Range - mm2: 0.2-1.5mm2
Color: Orange
Contact Mating Finish: Tin
Package: Bulk
Contact Material: Copper Alloy
Ingress Protection: IP20
Housing Material: Polybutylene Terephthalate (PBT)
Material Flammability Rating: UL94 V-0
Standard Package: 48
Torque - Screw: 0.2-0.25 Nm (1.7-2.2 Lb-In)
Screw Size: M2
Mounting Type: Free Hanging (In-Line)
Insulation Height: 0.884" (22.45mm)
Temperature Range - Operating: -50°C ~ 100°C
Wire Strip Length: 6mm
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Weidmüller

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Number 1350939-1638630000
Product Name Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Carbon - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Current Rating 0.0050 amps
Insulation Resistance 1.00E7 Mohms
View Details
Peripheral Tri-Temp Test: Celsius Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type QFNL; Test
View Details
Two Piece 2
Specs
Product Type IC Socket
View Details
DIL Sockets - 1831575 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details