Weidmuller Pluggable Terminal Blocks 1638590000

Description
Weidmüller 1638590000
Request a Quote Datasheet
Description
Weidmüller 1638590000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Blocks - 1722816 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
1722816
Pluggable Terminal Blocks 1722816
Weidmüller 1638590000

Weidmüller 1638590000

Supplier's Site
Terminal Blocks - Headers, Plugs and Sockets - 281-4605-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
281-4605-ND
Terminal Blocks - Headers, Plugs and Sockets 281-4605-ND
TERM BLOCK PLUG 6POS 90DEG 3.5MM

TERM BLOCK PLUG 6POS 90DEG 3.5MM

Buy Now Datasheet
Terminal Block, Pluggable, 6Pos, 14Awg; Pitch Spacing Weidmuller - 03H2972 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 6Pos, 14Awg; Pitch Spacing Weidmuller
03H2972
Terminal Block, Pluggable, 6Pos, 14Awg; Pitch Spacing Weidmuller 03H2972
TERMINAL BLOCK, PLUGGABLE, 6POS, 14AWG; Pitch Spacing:3.5mm; No. of Positions:6Positions ; Wire Size (AWG):28AWG to 14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:12A; Rated Voltage:320V RoHS Compliant: No

TERMINAL BLOCK, PLUGGABLE, 6POS, 14AWG; Pitch Spacing:3.5mm; No. of Positions:6Positions; Wire Size (AWG):28AWG to 14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:12A; Rated Voltage:320V RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 1722816 281-4605-ND 03H2972
Product Name Pluggable Terminal Blocks Terminal Blocks - Headers, Plugs and Sockets Terminal Block, Pluggable, 6Pos, 14Awg; Pitch Spacing Weidmuller
Mounting Options Cable mount Free Hanging (In-Line)
Termination Options Screw Clamp; Screw Screw Clamp
Features Terminal Plug Terminal Plug
Approvals RoHS Compliant RoHS Compliant
# of Contacts 6 6
Unlock Full Specs
to access all available technical data

Similar Products

XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4L-04A1-H1 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 4
Contacts Pitch 2.54 mm (0.10 inches)
View Details
3 suppliers
Miniature Turret Term Board - 15023 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1562
# of Contacts 25
Body Material Phenolic, XP
View Details