The Weidmvºller Pluggable Terminal Block (part number 79T5278) features a 3.5 mm pitch and accommodates up to four poles. It is designed for a maximum rated voltage of 300 V and a rated current of 10 A. The terminal block supports wire sizes from AWG 28 to AWG 14, with a clamping range of 0.08 mm² to 1.5 mm². It utilizes a clamping yoke connection method and is touch-safe according to DIN VDE standards. The product is RoHS compliant and constructed from PBT insulating material, ensuring durability with a temperature range of -50 °C to 100 °C. The terminal block is suitable for various applications, providing reliable connections in electronic and electrical systems.
TERM BLOCK PLUG 4POS 90DEG 3.5MM
TERM BLOCK PLUG 4POS 90DEG 3.5MM
Pluggable Terminal Block, 4, 300 V, 10 A, 3.5 mm, 28 AWG, 14 AWG RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 7626097 | 1638570000-ND | 79T5278 |
| Product Name | Pluggable Terminal Blocks | Terminal Blocks - Headers, Plugs and Sockets | Pluggable Terminal Block, 4, 300 V, 10 A, 3.5 Mm, 28 Awg, 14 Awg Rohs Compliant Weidmuller |
| Mounting Options | Cable mount | Free Hanging (In-Line) | |
| Termination Options | Screw Clamp; Screw | Screw Clamp | |
| Features | Terminal Plug | Terminal Plug | |
| Approvals | RoHS Compliant | RoHS Compliant | |
| # of Contacts | 4 | 4 |