Weidmuller Terminal Blocks - Headers, Plugs and Sockets 1638560000

Description
TERM BLOCK PLUG 3POS 90DEG 3.5MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 3POS 90DEG 3.5MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 281-4604-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
281-4604-ND
Terminal Blocks - Headers, Plugs and Sockets 281-4604-ND
TERM BLOCK PLUG 3POS 90DEG 3.5MM

TERM BLOCK PLUG 3POS 90DEG 3.5MM

Buy Now Datasheet
Terminal Block, Pluggable, 3Pos, 14Awg; Pitch Spacing Weidmuller - 88H2593 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 3Pos, 14Awg; Pitch Spacing Weidmuller
88H2593
Terminal Block, Pluggable, 3Pos, 14Awg; Pitch Spacing Weidmuller 88H2593
TERMINAL BLOCK, PLUGGABLE, 3POS, 14AWG; Pitch Spacing:3.5mm; No. of Positions:3Positions ; Wire Size (AWG):28AWG to 14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:12A; Rated Voltage:320V RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 3POS, 14AWG; Pitch Spacing:3.5mm; No. of Positions:3Positions; Wire Size (AWG):28AWG to 14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:12A; Rated Voltage:320V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-4604-ND 88H2593
Product Name Terminal Blocks - Headers, Plugs and Sockets Terminal Block, Pluggable, 3Pos, 14Awg; Pitch Spacing Weidmuller
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp
Features Terminal Plug
Approvals RoHS Compliant
Operating Temperature -50 to 100 C (-58 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Terminal Blocks with Wire Guard - MTBHXX00T-0N - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Stackable (optional feature)
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details
Through terminal block - 2002-6406 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers