Weidmuller Terminal Block Pluggable, 5 Position, 26-12Awg; Pitch Spacing Weidmuller 1637840000

Description
TERMINAL BLOCK PLUGGABLE, 5 POSITION, 26-12AWG; Pitch Spacing:5mm; No. of Positions:5Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:15A; Gender:PlugRoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK PLUGGABLE, 5 POSITION, 26-12AWG; Pitch Spacing:5mm; No. of Positions:5Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:15A; Gender:PlugRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Pluggable, 5 Position, 26-12Awg; Pitch Spacing Weidmuller - 10B7183 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Pluggable, 5 Position, 26-12Awg; Pitch Spacing Weidmuller
10B7183
Terminal Block Pluggable, 5 Position, 26-12Awg; Pitch Spacing Weidmuller 10B7183
TERMINAL BLOCK PLUGGABLE, 5 POSITION, 26-12AWG; Pitch Spacing:5mm; No. of Positions:5Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:15A; Gender:PlugRoHS Compliant: Yes

TERMINAL BLOCK PLUGGABLE, 5 POSITION, 26-12AWG; Pitch Spacing:5mm; No. of Positions:5Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:15A; Gender:PlugRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 10B7183
Product Name Terminal Block Pluggable, 5 Position, 26-12Awg; Pitch Spacing Weidmuller
North American 22 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-7690-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Snap-Fit
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4N-30D2-S - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 30
Contacts Pitch 3.50 mm (0.14 inches)
View Details
3 suppliers
Terminals - 2866.0 - Powell Electronics, Inc.
Altech Corp.
Specs
Mounting Options H0.75/6-D
North American 18 AWG
View Details