Weidmuller Terminal Blocks - Headers, Plugs and Sockets 1636920000

Description
TERM BLOCK PLUG 5POS 90DEG 5MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 5POS 90DEG 5MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 1636920000-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
1636920000-ND
Terminal Blocks - Headers, Plugs and Sockets 1636920000-ND
TERM BLOCK PLUG 5POS 90DEG 5MM

TERM BLOCK PLUG 5POS 90DEG 5MM

Buy Now Datasheet
Terminal Block Pluggable, 5 Position, 26-12Awg; Pitch Spacing Weidmuller - 10B7162 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Pluggable, 5 Position, 26-12Awg; Pitch Spacing Weidmuller
10B7162
Terminal Block Pluggable, 5 Position, 26-12Awg; Pitch Spacing Weidmuller 10B7162
TERMINAL BLOCK PLUGGABLE, 5 POSITION, 26-12AWG; Pitch Spacing:5mm; No. of Positions:5Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:15A RoHS Compliant: Yes

TERMINAL BLOCK PLUGGABLE, 5 POSITION, 26-12AWG; Pitch Spacing:5mm; No. of Positions:5Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:15A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 1636920000-ND 10B7162
Product Name Terminal Blocks - Headers, Plugs and Sockets Terminal Block Pluggable, 5 Position, 26-12Awg; Pitch Spacing Weidmuller
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp
Features Terminal Plug; Retention Latches (Wire Side)
Approvals RoHS Compliant
Operating Temperature -50 to 100 C (-58 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Terminal block - terminal block - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -48 to 41 C (-55 to 105 F)
Body Material Insulation: DuroplastTerminal:4 mm²/16 mm²: copper alloy35 mm²: galvanised steel
View Details
Terminal Block for 3 Wire Cable - 82021020 - Interpower
Specs
Operating Temperature ? to 150 C (? to 302 F)
# of Contacts 3
Body Material Polyamide 6.6
View Details