Weidmuller Terminal Blocks - Headers, Plugs and Sockets 1636910000

Description
TERM BLOCK PLUG 4POS 90DEG 5MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 4POS 90DEG 5MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 281-1191-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
281-1191-ND
Terminal Blocks - Headers, Plugs and Sockets 281-1191-ND
TERM BLOCK PLUG 4POS 90DEG 5MM

TERM BLOCK PLUG 4POS 90DEG 5MM

Buy Now Datasheet
Terminal Block Pluggable, 4 Position, 26-12Awg; Pitch Spacing Weidmuller - 16F4378 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Pluggable, 4 Position, 26-12Awg; Pitch Spacing Weidmuller
16F4378
Terminal Block Pluggable, 4 Position, 26-12Awg; Pitch Spacing Weidmuller 16F4378
TERMINAL BLOCK PLUGGABLE, 4 POSITION, 26-12AWG; Pitch Spacing:5mm; No. of Positions:4Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:15A RoHS Compliant: Yes

TERMINAL BLOCK PLUGGABLE, 4 POSITION, 26-12AWG; Pitch Spacing:5mm; No. of Positions:4Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:15A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-1191-ND 16F4378
Product Name Terminal Blocks - Headers, Plugs and Sockets Terminal Block Pluggable, 4 Position, 26-12Awg; Pitch Spacing Weidmuller
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp
Features Terminal Plug; Retention Latches (Wire Side)
Approvals RoHS Compliant
Operating Temperature -50 to 100 C (-58 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4K-07A1-H1-R100 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 7
Contacts Pitch 2.54 mm (0.10 inches)
View Details
PCB Terminal Blocks with Wire Guard - DGWG125A1-XXP-ON - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Moduar
Operating Temperature -30 to 105 C (-22 to 221 F)
View Details
Terminal Block, Din Rail, 4 Position, 28-12Awg; No. Of Positions Wago - 79K2091 - Newark, An Avnet Company
Specs
North American 28 to 12 AWG
Voltage Rating 400 volts
Current Rating 16 amps
View Details