Weidmuller Terminal Blocks - Din Rail, Channel 1636800000

Description
CONN TERM BLK FEED THRU 12-30AWG
Request a Quote Datasheet
Description
CONN TERM BLK FEED THRU 12-30AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 281-4602-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
281-4602-ND
Terminal Blocks - Din Rail, Channel 281-4602-ND
CONN TERM BLK FEED THRU 12-30AWG

CONN TERM BLK FEED THRU 12-30AWG

Buy Now Datasheet
Terminal Block, Din Rail, 4Pos, 12Awg; No. Of Positions Weidmuller - 10B7158 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 4Pos, 12Awg; No. Of Positions Weidmuller
10B7158
Terminal Block, Din Rail, 4Pos, 12Awg; No. Of Positions Weidmuller 10B7158
TERMINAL BLOCK, DIN RAIL, 4POS, 12AWG; No. of Positions:4Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Tension Clamp; Rated Current:24A; Rated Voltage:800V RoHS Compliant: Yes

TERMINAL BLOCK, DIN RAIL, 4POS, 12AWG; No. of Positions:4Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Tension Clamp; Rated Current:24A; Rated Voltage:800V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-4602-ND 10B7158
Product Name Terminal Blocks - Din Rail, Channel Terminal Block, Din Rail, 4Pos, 12Awg; No. Of Positions Weidmuller
Termination Options Spring Clamp
Approvals RoHS Compliant
Terminal Block Type Single Feed Through
North American 12 to 30 AWG 26 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1546306-8 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
6 suppliers
Terminal Block for 3-Wire Cable - 82010010 - Interpower
Specs
Operating Temperature -35 to 100 C (-31 to 212 F)
# of Contacts 3
Body Material Polyamide 6
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4L-02A1-H1 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 2
Contacts Pitch 2.54 mm (0.10 inches)
View Details
3 suppliers
Fuse terminal block - 2002-1981/1000-413 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers