Weidmuller Terminal Block Jumpers 1636580000

Description
4 Position Terminal Block, Cross Connection Jumper Screw In
Request a Quote Datasheet
Description
4 Position Terminal Block, Cross Connection Jumper Screw In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Jumpers - 1636580000-ND - DigiKey
Thief River Falls, MN, United States
Terminal Block Jumpers
1636580000-ND
Terminal Block Jumpers 1636580000-ND
4 Position Terminal Block, Cross Connection Jumper Screw In

4 Position Terminal Block, Cross Connection Jumper Screw In

Buy Now Datasheet
Wqv 16N/4 Weidmuller - 13C7986 - Newark, An Avnet Company
Chicago, IL, United States
Wqv 16N/4 Weidmuller
13C7986
Wqv 16N/4 Weidmuller 13C7986
WQV 16N/4

WQV 16N/4

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1636580000-ND 13C7986
Product Name Terminal Block Jumpers Wqv 16N/4 Weidmuller
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
7 Position Hermetic Bulkhead Connector - 24202 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
PCB Connectors - NCK-FL2G-S-01 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details