Weidmuller Wqv 16N/2 Weidmuller 1636560000

Description
WQV 16N/2
Description
WQV 16N/2

Suppliers

Company
Product
Description
Supplier Links
Wqv 16N/2 Weidmuller - 13C7984 - Newark, An Avnet Company
Chicago, IL, United States
Wqv 16N/2 Weidmuller
13C7984
Wqv 16N/2 Weidmuller 13C7984
WQV 16N/2

WQV 16N/2

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 13C7984
Product Name Wqv 16N/2 Weidmuller
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
19 Position Hermetic Bulkhead Connector - 24020 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - NASQS-B - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details