Weidmuller 65A Electronic Connector 1636180000

Description
Conn Terminal Block 3 POS 10.16mm Solder RA Thru-Hole 65A Box Product overview: 1636180000 from Weidmueller GmbH & Co. KG is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 65A, Electronic Connector, Barrier Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 368-1636180000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Conn Terminal Block 3 POS 10.16mm Solder RA Thru-Hole 65A Box Product overview: 1636180000 from Weidmueller GmbH & Co. KG is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 65A, Electronic Connector, Barrier Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 368-1636180000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
65A Electronic Connector
368-1636180000
65A Electronic Connector 368-1636180000
Conn Terminal Block 3 POS 10.16mm Solder RA Thru-Hole 65A Box Product overview: 1636180000 from Weidmueller GmbH & Co. KG is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 65A, Electronic Connector, Barrier Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 368-1636180000 can be used for catalog matching and distributor lookup.

Conn Terminal Block 3 POS 10.16mm Solder RA Thru-Hole 65A Box Product overview: 1636180000 from Weidmueller GmbH & Co. KG is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 65A, Electronic Connector, Barrier Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 368-1636180000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Terminal Blocks - 1636180000 - 810492-1636180000 - Win Source Electronics
Laguna Hills, CA, United States
Terminal Blocks - 1636180000
810492-1636180000
Terminal Blocks - 1636180000 810492-1636180000
Manufacturer: Weidmüller Win Source Part Number: 810492-1636180000 Packaging: Bulk Positions Per Level: 3 Number of Levels: 1 Pitch: 0.400" (10.16mm) Mounting Style: Through Hole Color: Gray Wire Gauge: 6-26 AWG Housing Material: Polyamide (PA66), Nylon 6/6 Voltage: 300V Current: 65A Mating Orientation: Horizontal with Board Wire Termination: Screw - Clamping Yoke, Tension Sleeve Contact Material - Plating: Electrolytic Copper - Tin Plated Torque - Screw: 1.2-1.5 Nm (10.6-13.3 Lb-In) Screw Thread: M4 Temperature Range - Operating: -20°C ~ 120°C Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 20 MSL Level: Not Applicable

Manufacturer: Weidmüller
Win Source Part Number: 810492-1636180000
Packaging: Bulk
Positions Per Level: 3
Number of Levels: 1
Pitch: 0.400" (10.16mm)
Mounting Style: Through Hole
Color: Gray
Wire Gauge: 6-26 AWG
Housing Material: Polyamide (PA66), Nylon 6/6
Voltage: 300V
Current: 65A
Mating Orientation: Horizontal with Board
Wire Termination: Screw - Clamping Yoke, Tension Sleeve
Contact Material - Plating: Electrolytic Copper - Tin Plated
Torque - Screw: 1.2-1.5 Nm (10.6-13.3 Lb-In)
Screw Thread: M4
Temperature Range - Operating: -20°C ~ 120°C
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 20
MSL Level: Not Applicable

Buy Now
Lp 2Hr/5.08/30 Og Rohs Compliant Weidmuller - 10B7149 - Newark, An Avnet Company
Chicago, IL, United States
Lp 2Hr/5.08/30 Og Rohs Compliant Weidmuller
10B7149
Lp 2Hr/5.08/30 Og Rohs Compliant Weidmuller 10B7149
LP 2HR/5.08/30 OG ROHS COMPLIANT: YES

LP 2HR/5.08/30 OG ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 368-1636180000 810492-1636180000 10B7149
Product Name 65A Electronic Connector Terminal Blocks - 1636180000 Lp 2Hr/5.08/30 Og Rohs Compliant Weidmuller
Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Blade Type Power Connectors - 1395G7 - Lingto Electronic Limited
Specs
Geometry Single Pole
Mounting Free Hanging (In-Line)
View Details
2 suppliers
Interface Modules - 2084-ADAM-3968/50-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers