"2 Position Wire to Board Terminal Block Horizontal with Board 0.400"" (10.16mm) Through Hole"
Manufacturer: Weidmüller
Category: Connectors, Interconnects Terminal Blocks Wire to Board
Series: LU
Positions Per Level: 2
Number of Levels: 1
Pitch: 0.400" (10.16mm)
Package: Bulk
Mating Orientation: Horizontal with Board
Mounting Type: Through Hole
Alternative Parts (Cross-Reference): Cross
Product Status: Active
LU 10.16/02/90 4STI 4.5SN GY B ROHS COMPLIANT: YES
| DigiKey | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 281-4600-ND | 10B7148 | |
| Product Name | Wire to Board | Connectors, Interconnects Terminal Blocks Wire to Board | Lu 10.16/90/3 Gy Weidmuller |
| Termination | Screw - Clamping Yoke, Tension Sleeve |