Weidmuller Connector Systems Weidmuller 1634410000

Description
Connector Systems:Wire-to-Boar d; Pitch Spacing:-; No. of Rows:-; No. of Contacts:-; Contact Termination Type:Through Hole; Product Range:Omnimate BL Series; Connector Shroud:Shrouded; Contact Material:-; Contact Plating:- RoHS Compliant: Yes
Datasheet
Description
Connector Systems:Wire-to-Boar d; Pitch Spacing:-; No. of Rows:-; No. of Contacts:-; Contact Termination Type:Through Hole; Product Range:Omnimate BL Series; Connector Shroud:Shrouded; Contact Material:-; Contact Plating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Systems Weidmuller - 28AC7345 - Newark, An Avnet Company
Chicago, IL, United States
Connector Systems Weidmuller
28AC7345
Connector Systems Weidmuller 28AC7345
Connector Systems:Wire-to-Boar d; Pitch Spacing:-; No. of Rows:-; No. of Contacts:-; Contact Termination Type:Through Hole; Product Range:Omnimate BL Series; Connector Shroud:Shrouded; Contact Material:-; Contact Plating:- RoHS Compliant: Yes

Connector Systems:Wire-to-Board; Pitch Spacing:-; No. of Rows:-; No. of Contacts:-; Contact Termination Type:Through Hole; Product Range:Omnimate BL Series; Connector Shroud:Shrouded; Contact Material:-; Contact Plating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 28AC7345
Product Name Connector Systems Weidmuller
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
50 Ohm QMA Connector, QMA 90° Plug - 110577 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector
Geometry Right Angle
Termination Crimp
View Details