Weidmuller Pin Header, 24Pos, 3.5Mm; Product Range Weidmuller 1634370000

Description
PIN HEADER, 24POS, 3.5MM; Product Range:SLD 3.5/90G Series; No. of Contacts:24Contacts; Pitch Spacing:3.5mm; Connector Type:Terminal Block, PCB; Connector Mounting:PCB Mount; Contact Plating:Tin Plated Contacts; Gender:Header RoHS Compliant: Yes
Datasheet
Description
PIN HEADER, 24POS, 3.5MM; Product Range:SLD 3.5/90G Series; No. of Contacts:24Contacts; Pitch Spacing:3.5mm; Connector Type:Terminal Block, PCB; Connector Mounting:PCB Mount; Contact Plating:Tin Plated Contacts; Gender:Header RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin Header, 24Pos, 3.5Mm; Product Range Weidmuller - 10B7077 - Newark, An Avnet Company
Chicago, IL, United States
Pin Header, 24Pos, 3.5Mm; Product Range Weidmuller
10B7077
Pin Header, 24Pos, 3.5Mm; Product Range Weidmuller 10B7077
PIN HEADER, 24POS, 3.5MM; Product Range:SLD 3.5/90G Series; No. of Contacts:24Contacts; Pitch Spacing:3.5mm; Connector Type:Terminal Block, PCB; Connector Mounting:PCB Mount; Contact Plating:Tin Plated Contacts; Gender:Header RoHS Compliant: Yes

PIN HEADER, 24POS, 3.5MM; Product Range:SLD 3.5/90G Series; No. of Contacts:24Contacts; Pitch Spacing:3.5mm; Connector Type:Terminal Block, PCB; Connector Mounting:PCB Mount; Contact Plating:Tin Plated Contacts; Gender:Header RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 10B7077
Product Name Pin Header, 24Pos, 3.5Mm; Product Range Weidmuller
Mounting PCB Mount
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
Coaxial Adapters - NA3S - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details