Weidmuller Terminal Block, R/a Header, 24Pos, 3.5Mm; Gender Weidmuller 1633680000

Description
TERMINAL BLOCK, R/A HEADER, 24POS, 3.5MM; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:24Position s; Rated Current:10.5A; Rated Voltage:200V; Block Orientation:Through Hole Right Angle; Product Range:Omnimate Signal SLD SeriesRoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, R/A HEADER, 24POS, 3.5MM; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:24Position s; Rated Current:10.5A; Rated Voltage:200V; Block Orientation:Through Hole Right Angle; Product Range:Omnimate Signal SLD SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, R/a Header, 24Pos, 3.5Mm; Gender Weidmuller - 61K5926 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, R/a Header, 24Pos, 3.5Mm; Gender Weidmuller
61K5926
Terminal Block, R/a Header, 24Pos, 3.5Mm; Gender Weidmuller 61K5926
TERMINAL BLOCK, R/A HEADER, 24POS, 3.5MM; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:24Position s; Rated Current:10.5A; Rated Voltage:200V; Block Orientation:Through Hole Right Angle; Product Range:Omnimate Signal SLD SeriesRoHS Compliant: Yes

TERMINAL BLOCK, R/A HEADER, 24POS, 3.5MM; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:24Positions; Rated Current:10.5A; Rated Voltage:200V; Block Orientation:Through Hole Right Angle; Product Range:Omnimate Signal SLD SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 61K5926
Product Name Terminal Block, R/a Header, 24Pos, 3.5Mm; Gender Weidmuller
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Micro SIM Card PCB Mount Socket - 80440GIH-061T-120L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 6
View Details
Headers & Wire Housings - B5743-103-M-T-3 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Headers & Wire Housings - 102393-7 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Discrete Sockets - 434712 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Contact Plating Tin
View Details