The Standard Terminal Block with part number 16F4121 features a pitch spacing of 5.08 mm and accommodates up to 48 positions. It supports wire sizes ranging from 26 AWG to 12 AWG, with a maximum conductor area of 4 mm². The terminal block is rated for a current of 15 A and a voltage of 300 V, making it suitable for various applications. It utilizes a screw connection method for secure wire attachment. The product is RoHS compliant, ensuring it meets environmental standards. This terminal block is designed for reliable performance in electrical connections.
STANDARD TERMINAL BLOCK; Pitch Spacing:5.08mm; No. of Positions:48Position
| Newark, An Avnet Company | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | 16F4121 |
| Product Name | Standard Terminal Block; Pitch Spacing Weidmuller |
| North American | 26 to 12 AWG |