Weidmuller Connectors, Interconnects Terminal Blocks Din Rail, Channel 1632050000

Description
Manufacturer: Weidmüller Category: Connectors, Interconnects Terminal Blocks Din Rail, Channel Series: Z Type: Feed Through Number of Positions: 2 Termination Style: Push In, Spring Color: Beige Package: Box Material - Insulation: Thermoplastic, Wemid Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet
Description
Manufacturer: Weidmüller Category: Connectors, Interconnects Terminal Blocks Din Rail, Channel Series: Z Type: Feed Through Number of Positions: 2 Termination Style: Push In, Spring Color: Beige Package: Box Material - Insulation: Thermoplastic, Wemid Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects Terminal Blocks Din Rail, Channel -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Terminal Blocks Din Rail, Channel
Connectors, Interconnects Terminal Blocks Din Rail, Channel
Manufacturer: Weidmüller Category: Connectors, Interconnects Terminal Blocks Din Rail, Channel Series: Z Type: Feed Through Number of Positions: 2 Termination Style: Push In, Spring Color: Beige Package: Box Material - Insulation: Thermoplastic, Wemid Alternative Parts (Cross-Reference): Cross Product Status: Active

Manufacturer: Weidmüller
Category: Connectors, Interconnects Terminal Blocks Din Rail, Channel
Series: Z
Type: Feed Through
Number of Positions: 2
Termination Style: Push In, Spring
Color: Beige
Package: Box
Material - Insulation: Thermoplastic, Wemid
Alternative Parts (Cross-Reference): Cross
Product Status: Active

Buy Now Datasheet
Singapore, Singapore
32A Electronic Connector
368-1632050000
32A Electronic Connector 368-1632050000
Conn Feed-Through Terminal Block 4 POS Tension Clamp ST T DIN Rail 32A Product overview: 1632050000 from Weidmueller GmbH & Co. KG is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 32A, Electronic Connector, Barrier Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 368-1632050000 can be used for catalog matching and distributor lookup.

Conn Feed-Through Terminal Block 4 POS Tension Clamp ST T DIN Rail 32A Product overview: 1632050000 from Weidmueller GmbH & Co. KG is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 32A, Electronic Connector, Barrier Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 368-1632050000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors
Product Number 368-1632050000
Product Name Connectors, Interconnects Terminal Blocks Din Rail, Channel 32A Electronic Connector
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin Right Angle Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Termination Magnetic
Voltage Rating 12 volts
View Details
KNB/KNC Series ESA Qualified -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details