Weidmuller Terminal Blocks - Din Rail, Channel 1632050000

Description
CONN TERM BLK FEED THRU 10-26AWG
Request a Quote Datasheet
Description
CONN TERM BLK FEED THRU 10-26AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 281-2937-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
281-2937-ND
Terminal Blocks - Din Rail, Channel 281-2937-ND
CONN TERM BLK FEED THRU 10-26AWG

CONN TERM BLK FEED THRU 10-26AWG

Buy Now Datasheet
DIN Rail Terminal Blocks - 2259939 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
2259939
DIN Rail Terminal Blocks 2259939
Weidmüller 1632050000

Weidmüller 1632050000

Supplier's Site
Terminal Block, Din Rail, 2 Position, 26-10Awg; No. Of Positions Weidmuller - 32M7216 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 2 Position, 26-10Awg; No. Of Positions Weidmuller
32M7216
Terminal Block, Din Rail, 2 Position, 26-10Awg; No. Of Positions Weidmuller 32M7216
TERMINAL BLOCK, DIN RAIL, 2 POSITION, 26-10AWG; No. of Positions:2Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Wire Connection Method:Clamp; Rated Current:33A; Rated Voltage:600V; Colour:BeigeRoHS Compliant: Yes

TERMINAL BLOCK, DIN RAIL, 2 POSITION, 26-10AWG; No. of Positions:2Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Wire Connection Method:Clamp; Rated Current:33A; Rated Voltage:600V; Colour:BeigeRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 281-2937-ND 2259939 32M7216
Product Name Terminal Blocks - Din Rail, Channel DIN Rail Terminal Blocks Terminal Block, Din Rail, 2 Position, 26-10Awg; No. Of Positions Weidmuller
Termination Options Spring Clamp Clamp
Approvals RoHS Compliant RoHS Compliant
Terminal Block Type Single Feed Through
North American 10 to 26 AWG 26 to 10 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 29.211 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
Through terminal block - 2002-1306 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
50-pin DIN-rail Wiring Board w/ LED Indicators - ADAM-3951-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
Features Indicator Light
View Details
2 suppliers