"2 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.295"" (7.50mm) 90°, Right Angle Through Hole"
TERM BLOCK HDR 2POS 7.50MM
SL 7.50/02/90B 3.2SN OR BX ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 1628470000-ND | 61K5775 |
| Product Name | Headers, Plugs and Sockets | Sl 7.50/02/90B 3.2Sn Or Bx Rohs Compliant Weidmuller |
| Connector Type | Header Connector |