TERM BLOCK PLUG 10POS STR 7.5MM
| DigiKey | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | 1628220000-ND |
| Product Name | Terminal Blocks - Headers, Plugs and Sockets |
| Mounting Options | Free Hanging (In-Line) |
| Termination Options | Screw Clamp |
| Features | Terminal Plug; Retention Latches (Non-Wire Side) |
| Approvals | RoHS Compliant |
| Operating Temperature | -50 to 100 C (-58 to 212 F) |