Weidmuller Terminal Block, Header, 24 Position, 1Row; Gender Weidmuller 1626810000

Description
TERMINAL BLOCK, HEADER, 24 POSITION, 1ROW; Gender:Header; Pitch Spacing:5mm; No. of Positions:24Position s; Rated Current:15A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: Yes
Description
TERMINAL BLOCK, HEADER, 24 POSITION, 1ROW; Gender:Header; Pitch Spacing:5mm; No. of Positions:24Position s; Rated Current:15A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Header, 24 Position, 1Row; Gender Weidmuller - 17M8354 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, 24 Position, 1Row; Gender Weidmuller
17M8354
Terminal Block, Header, 24 Position, 1Row; Gender Weidmuller 17M8354
TERMINAL BLOCK, HEADER, 24 POSITION, 1ROW; Gender:Header; Pitch Spacing:5mm; No. of Positions:24Position s; Rated Current:15A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: Yes

TERMINAL BLOCK, HEADER, 24 POSITION, 1ROW; Gender:Header; Pitch Spacing:5mm; No. of Positions:24Positions; Rated Current:15A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 17M8354
Product Name Terminal Block, Header, 24 Position, 1Row; Gender Weidmuller
Mounting PCB Mount
Unlock Full Specs
to access all available technical data

Similar Products