Weidmuller Pin Header, 3 Position, 5Mm; Gender Weidmuller 1626630000

Description
PIN HEADER, 3 POSITION, 5MM; Gender:Header; Pitch Spacing:5mm; No. of Positions:3Positions ; Rated Current:15A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: Yes
Description
PIN HEADER, 3 POSITION, 5MM; Gender:Header; Pitch Spacing:5mm; No. of Positions:3Positions ; Rated Current:15A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pin Header, 3 Position, 5Mm; Gender Weidmuller - 14M6620 - Newark, An Avnet Company
Chicago, IL, United States
Pin Header, 3 Position, 5Mm; Gender Weidmuller
14M6620
Pin Header, 3 Position, 5Mm; Gender Weidmuller 14M6620
PIN HEADER, 3 POSITION, 5MM; Gender:Header; Pitch Spacing:5mm; No. of Positions:3Positions ; Rated Current:15A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: Yes

PIN HEADER, 3 POSITION, 5MM; Gender:Header; Pitch Spacing:5mm; No. of Positions:3Positions; Rated Current:15A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 14M6620
Product Name Pin Header, 3 Position, 5Mm; Gender Weidmuller
Mounting PCB Mount
Unlock Full Specs
to access all available technical data

Similar Products