Weidmuller Terminal Block, Header, 12 Position, 1Row; Gender Weidmuller 1626490000

Description
TERMINAL BLOCK, HEADER, 12 POSITION, 1ROW; Gender:Header; Pitch Spacing:5mm; No. of Positions:12Position s; Rated Current:15A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, HEADER, 12 POSITION, 1ROW; Gender:Header; Pitch Spacing:5mm; No. of Positions:12Position s; Rated Current:15A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Header, 12 Position, 1Row; Gender Weidmuller - 16F4398 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, 12 Position, 1Row; Gender Weidmuller
16F4398
Terminal Block, Header, 12 Position, 1Row; Gender Weidmuller 16F4398
TERMINAL BLOCK, HEADER, 12 POSITION, 1ROW; Gender:Header; Pitch Spacing:5mm; No. of Positions:12Position s; Rated Current:15A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: Yes

TERMINAL BLOCK, HEADER, 12 POSITION, 1ROW; Gender:Header; Pitch Spacing:5mm; No. of Positions:12Positions; Rated Current:15A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 16F4398
Product Name Terminal Block, Header, 12 Position, 1Row; Gender Weidmuller
Mounting PCB Mount
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Circular Connector Accessories - BFG.4B.100.NAS-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
2 suppliers