Weidmuller Terminal Block, Header, 7 Position, 1Row; Gender Weidmuller 1626440000

Description
TERMINAL BLOCK, HEADER, 7 POSITION, 1ROW; Gender:Header; Pitch Spacing:5mm; No. of Positions:7Positions ; Rated Current:15A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, HEADER, 7 POSITION, 1ROW; Gender:Header; Pitch Spacing:5mm; No. of Positions:7Positions ; Rated Current:15A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Header, 7 Position, 1Row; Gender Weidmuller - 10B6784 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, 7 Position, 1Row; Gender Weidmuller
10B6784
Terminal Block, Header, 7 Position, 1Row; Gender Weidmuller 10B6784
TERMINAL BLOCK, HEADER, 7 POSITION, 1ROW; Gender:Header; Pitch Spacing:5mm; No. of Positions:7Positions ; Rated Current:15A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: Yes

TERMINAL BLOCK, HEADER, 7 POSITION, 1ROW; Gender:Header; Pitch Spacing:5mm; No. of Positions:7Positions; Rated Current:15A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 10B6784
Product Name Terminal Block, Header, 7 Position, 1Row; Gender Weidmuller
Mounting PCB Mount
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Rolling Threaded Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Iec Outlet F, 10A, 250V, Idc, Panel; Iec Connector Type Schurter - 33AC5781 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details
Transducer Receptacles - PT02A-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details