Weidmuller Terminal Block, Header, 6 Position, 1Row; Gender Weidmuller 1626430000

Description
TERMINAL BLOCK, HEADER, 6 POSITION, 1ROW; Gender:Header; Pitch Spacing:5mm; No. of Positions:6Positions ; Rated Current:15A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, HEADER, 6 POSITION, 1ROW; Gender:Header; Pitch Spacing:5mm; No. of Positions:6Positions ; Rated Current:15A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Header, 6 Position, 1Row; Gender Weidmuller - 16F4395 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, 6 Position, 1Row; Gender Weidmuller
16F4395
Terminal Block, Header, 6 Position, 1Row; Gender Weidmuller 16F4395
TERMINAL BLOCK, HEADER, 6 POSITION, 1ROW; Gender:Header; Pitch Spacing:5mm; No. of Positions:6Positions ; Rated Current:15A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: Yes

TERMINAL BLOCK, HEADER, 6 POSITION, 1ROW; Gender:Header; Pitch Spacing:5mm; No. of Positions:6Positions; Rated Current:15A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 16F4395
Product Name Terminal Block, Header, 6 Position, 1Row; Gender Weidmuller
Mounting PCB Mount
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 335893 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Outer square plug adapter 3/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details