"5 Position Terminal Block Header, Male Pins, Shrouded (2 Side) 0.197"" (5.00mm) Vertical Through Hole"
TERM BLOCK HDR 5POS 5MM
TERMINAL BLOCK, HEADER, 5 POSITION, 1ROW; Gender:Header; Pitch Spacing:5mm; No. of Positions:5Positions
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 281-5732-ND | 10B6783 |
| Product Name | Headers, Plugs and Sockets | Terminal Block, Header, 5 Position, 1Row; Gender Weidmuller |
| Connector Type | Header Connector | |
| Mounting | Through Hole | PCB Mount |
| Current Rating | 12.0 amps | 15.0 amps |