Weidmuller Pin Header, 11 Position, 5Mm; Gender Weidmuller 1626070000

Description
PIN HEADER, 11 POSITION, 5MM; Gender:Header; Pitch Spacing:5mm; No. of Positions:11Position s; Rated Current:15A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: Yes
Description
PIN HEADER, 11 POSITION, 5MM; Gender:Header; Pitch Spacing:5mm; No. of Positions:11Position s; Rated Current:15A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pin Header, 11 Position, 5Mm; Gender Weidmuller - 13C7843 - Newark, An Avnet Company
Chicago, IL, United States
Pin Header, 11 Position, 5Mm; Gender Weidmuller
13C7843
Pin Header, 11 Position, 5Mm; Gender Weidmuller 13C7843
PIN HEADER, 11 POSITION, 5MM; Gender:Header; Pitch Spacing:5mm; No. of Positions:11Position s; Rated Current:15A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: Yes

PIN HEADER, 11 POSITION, 5MM; Gender:Header; Pitch Spacing:5mm; No. of Positions:11Positions; Rated Current:15A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 13C7843
Product Name Pin Header, 11 Position, 5Mm; Gender Weidmuller
Geometry Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
NPT Hermetic Terminal Seal - 26212 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
View Details
Coaxial Adapters - NANB-B - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details