"10 Position Terminal Block Header, Male Pins, Shrouded (2 Side) 0.197"" (5.00mm) 90°, Right Angle Through Hole"
PIN HEADER, 10 POSITION, 5MM; Gender:Header; Pitch Spacing:5mm; No. of Positions:10Position
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 281-5729-ND | 16F4405 |
| Product Name | Headers, Plugs and Sockets | Pin Header, 10 Position, 5Mm; Gender Weidmuller |
| Connector Type | Header Connector | |
| Mounting | Through Hole | PCB Mount |
| Current Rating | 18.0 amps | 15.0 amps |
| Contact Pitch | 5 mm (0.1970 inch) |