Weidmuller Headers, Plugs and Sockets 1620880000

Description
"21 Position Terminal Block Plug, Female Sockets 0.138"" (3.50mm) 180° Free Hanging (In-Line)"
Request a Quote Datasheet
Description
"21 Position Terminal Block Plug, Female Sockets 0.138"" (3.50mm) 180° Free Hanging (In-Line)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Plugs and Sockets - 1620880000-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
1620880000-ND
Headers, Plugs and Sockets 1620880000-ND
"21 Position Terminal Block Plug, Female Sockets 0.138"" (3.50mm) 180° Free Hanging (In-Line)"

"21 Position Terminal Block Plug, Female Sockets 0.138"" (3.50mm) 180° Free Hanging (In-Line)"

Buy Now Datasheet
Headers, Plugs and Sockets - 4381-1620880000-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
4381-1620880000-ND
Headers, Plugs and Sockets 4381-1620880000-ND
TERM BLOCK PLUG 21POS 3.50MM

TERM BLOCK PLUG 21POS 3.50MM

Buy Now Datasheet
Bl 3.5/22 F Bk Rohs Compliant Weidmuller - 10B6671 - Newark, An Avnet Company
Chicago, IL, United States
Bl 3.5/22 F Bk Rohs Compliant Weidmuller
10B6671
Bl 3.5/22 F Bk Rohs Compliant Weidmuller 10B6671
BL 3.5/22 F BK ROHS COMPLIANT: YES

BL 3.5/22 F BK ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1620880000-ND 10B6671
Product Name Headers, Plugs and Sockets Bl 3.5/22 F Bk Rohs Compliant Weidmuller
Geometry Straight; 180°
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 25 Pins, In-Vacuum, Female Pins - A2378-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
P60/P50 Backplane Power Connectors (Vertical Receptacle) - 80321-2D01S10A01B71PNG2A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Straight
View Details
X100W Mini-Hook to Lead Only, 24 AWG Teflon Test Lead - SALE-313W - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Contact Size (AWG) 24 AWG
View Details