Weidmuller Terminal Blocks - Headers, Plugs and Sockets - 1619800000 1619800000

Description
Manufacturer: Weidmüller Series: Omnimate SL Type: Header, Male Pins, Shrouded (4 Side) Number of Positions: 20 Positions Per Level: 20 Number of Levels: 1 Pitch: 0.138" (3.50mm) Header Orientation: 90°, Right Angle Termination Style: Solder Package: Bulk Mounting Type: Through Hole Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet
Description
Manufacturer: Weidmüller Series: Omnimate SL Type: Header, Male Pins, Shrouded (4 Side) Number of Positions: 20 Positions Per Level: 20 Number of Levels: 1 Pitch: 0.138" (3.50mm) Header Orientation: 90°, Right Angle Termination Style: Solder Package: Bulk Mounting Type: Through Hole Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 1619800000 -  - Win Source Electronics
Laguna Hills, CA, United States
Terminal Blocks - Headers, Plugs and Sockets - 1619800000
Terminal Blocks - Headers, Plugs and Sockets - 1619800000
Manufacturer: Weidmüller Series: Omnimate SL Type: Header, Male Pins, Shrouded (4 Side) Number of Positions: 20 Positions Per Level: 20 Number of Levels: 1 Pitch: 0.138" (3.50mm) Header Orientation: 90°, Right Angle Termination Style: Solder Package: Bulk Mounting Type: Through Hole Alternative Parts (Cross-Reference): Cross Product Status: Active

Manufacturer: Weidmüller
Series: Omnimate SL
Type: Header, Male Pins, Shrouded (4 Side)
Number of Positions: 20
Positions Per Level: 20
Number of Levels: 1
Pitch: 0.138" (3.50mm)
Header Orientation: 90°, Right Angle
Termination Style: Solder
Package: Bulk
Mounting Type: Through Hole
Alternative Parts (Cross-Reference): Cross
Product Status: Active

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Name Terminal Blocks - Headers, Plugs and Sockets - 1619800000
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

M-Series H-Pin® Socket -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Operating Temperature 200 C (392 F)
View Details
Backplane Conn, Header, 72Pos, 8Row; Product Range Amphenol Communications Solutions - 64AC2412 - Newark, An Avnet Company
Specs
Product Type IC Headers
Mounting Press-fit / Solderless Technology; Press Fit
Number of Contacts 72
View Details
680 Series QFP Devices Dual Pinch -  - Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 5000 Mohms
Contact Resistance 50 milliohms
View Details
Headers & Wire Housings - G125-FS12005F1P - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details