"18 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) 90°, Right Angle Through Hole"
Win Source Part Number: 1380543-1619390000
Category: Connectors, Interconnects>Termin
Series: Omnimate SL
Type: Header, Male Pins, Shrouded (4 Side)
Number of Positions: 18
Positions Per Level: 18
Number of Levels: 1
Pitch: 0.138" (3.50mm)
Header Orientation: 90°, Right Angle
Termination Style: Solder
Current - IEC: 17A
Voltage - IEC: 320 V
Current - UL: 10 A
Voltage - UL: 300 V
Color: Orange
Contact Mating Finish: Tin
Package: Bulk
Contact Material: Copper Alloy
Ingress Protection: IP10
Housing Material: Polybutylene Terephthalate (PBT)
Material Flammability Rating: UL94 V-0
Standard Package: 20 pcs
Mounting Type: Through Hole
Insulation Height: 0.298" (7.57mm)
Temperature Range - Operating: -50°C ~ 100°C
Contact Tail Length: 0.126" (3.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Weidmuller
Moisture Sensitivity Level (MSL): 1 (Unlimited)
SL 3.5/18/90G 3.2 SN OR
| DigiKey | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1619390000-ND | 1380543-1619390000 | 86H8651 |
| Product Name | Headers, Plugs and Sockets | Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets | Sl 3.5/18/90G 3.2 Sn Or Weidmuller |
| Connector Type | Header Connector | ||
| Mounting | Through Hole | Through Hole | |
| Current Rating | 17.0 amps |