Weidmuller Connectors, Interconnects Terminal Blocks Din Rail, Channel 1616430000

Description
Manufacturer: Weidmüller Category: Connectors, Interconnects Terminal Blocks Din Rail, Channel Series: Z Type: Disconnect Number of Positions: 2 Termination Style: Push In, Spring Current - IEC: 6.3 A Voltage - IEC: 500V Package: Bulk Terminal - Width: 7.9mm Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet
Description
Manufacturer: Weidmüller Category: Connectors, Interconnects Terminal Blocks Din Rail, Channel Series: Z Type: Disconnect Number of Positions: 2 Termination Style: Push In, Spring Current - IEC: 6.3 A Voltage - IEC: 500V Package: Bulk Terminal - Width: 7.9mm Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects Terminal Blocks Din Rail, Channel -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Terminal Blocks Din Rail, Channel
Connectors, Interconnects Terminal Blocks Din Rail, Channel
Manufacturer: Weidmüller Category: Connectors, Interconnects Terminal Blocks Din Rail, Channel Series: Z Type: Disconnect Number of Positions: 2 Termination Style: Push In, Spring Current - IEC: 6.3 A Voltage - IEC: 500V Package: Bulk Terminal - Width: 7.9mm Alternative Parts (Cross-Reference): Cross Product Status: Active

Manufacturer: Weidmüller
Category: Connectors, Interconnects Terminal Blocks Din Rail, Channel
Series: Z
Type: Disconnect
Number of Positions: 2
Termination Style: Push In, Spring
Current - IEC: 6.3 A
Voltage - IEC: 500V
Package: Bulk
Terminal - Width: 7.9mm
Alternative Parts (Cross-Reference): Cross
Product Status: Active

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors, Interconnects Terminal Blocks Din Rail, Channel
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products