Weidmuller Pin Header, 6 Position, 3.5Mm; Gender Weidmuller 1616180000

Description
PIN HEADER, 6 POSITION, 3.5MM; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:6Positions ; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: Yes
Datasheet
Description
PIN HEADER, 6 POSITION, 3.5MM; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:6Positions ; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin Header, 6 Position, 3.5Mm; Gender Weidmuller - 10B6643 - Newark, An Avnet Company
Chicago, IL, United States
Pin Header, 6 Position, 3.5Mm; Gender Weidmuller
10B6643
Pin Header, 6 Position, 3.5Mm; Gender Weidmuller 10B6643
PIN HEADER, 6 POSITION, 3.5MM; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:6Positions ; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: Yes

PIN HEADER, 6 POSITION, 3.5MM; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:6Positions; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 10B6643
Product Name Pin Header, 6 Position, 3.5Mm; Gender Weidmuller
Mounting PCB Mount
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
27/55 Position Hermetic Bulkhead Connector - 24055 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Cable Connectors - NCA-FL2G-047-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details