Weidmuller Pin Header, 3 Position, 3.5Mm; Gender Weidmuller 1616150000

Description
PIN HEADER, 3 POSITION, 3.5MM; Gender:Header; Pitch Spacing:-; No. of Positions:3Positions ; Rated Current:-; Rated Voltage:-; Block Orientation:Through Hole Vertical; Product Range:-; Connector Type:Terminal Block; No. of Rows:1 RoHS Compliant: Yes
Datasheet
Description
PIN HEADER, 3 POSITION, 3.5MM; Gender:Header; Pitch Spacing:-; No. of Positions:3Positions ; Rated Current:-; Rated Voltage:-; Block Orientation:Through Hole Vertical; Product Range:-; Connector Type:Terminal Block; No. of Rows:1 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin Header, 3 Position, 3.5Mm; Gender Weidmuller - 92F4006 - Newark, An Avnet Company
Chicago, IL, United States
Pin Header, 3 Position, 3.5Mm; Gender Weidmuller
92F4006
Pin Header, 3 Position, 3.5Mm; Gender Weidmuller 92F4006
PIN HEADER, 3 POSITION, 3.5MM; Gender:Header; Pitch Spacing:-; No. of Positions:3Positions ; Rated Current:-; Rated Voltage:-; Block Orientation:Through Hole Vertical; Product Range:-; Connector Type:Terminal Block; No. of Rows:1 RoHS Compliant: Yes

PIN HEADER, 3 POSITION, 3.5MM; Gender:Header; Pitch Spacing:-; No. of Positions:3Positions; Rated Current:-; Rated Voltage:-; Block Orientation:Through Hole Vertical; Product Range:-; Connector Type:Terminal Block; No. of Rows:1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 92F4006
Product Name Pin Header, 3 Position, 3.5Mm; Gender Weidmuller
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

IC Sockets - 2272209 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type PLCC; PLCC Socket
View Details
.017
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
Mini SIM Card PCB Mount Socket - 80440GDH-061T-120L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 6
View Details
Elastomeric PCB Connectors - ZEBRA® Solid Self Supported Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Insulation Resistance 1.00E7 Mohms
Dielectric Withstanding Voltage 0.5000 kilovolts
View Details