Weidmuller Terminal Block, Header, 14Pos, 3.5Mm; Gender Weidmuller 1616120000

Description
TERMINAL BLOCK, HEADER, 14POS, 3.5MM; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:14Position s; Rated Current:17A; Rated Voltage:320V; Block Orientation:Through Hole Vertical; Product Range:Omnimate Signal SL Series RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, HEADER, 14POS, 3.5MM; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:14Position s; Rated Current:17A; Rated Voltage:320V; Block Orientation:Through Hole Vertical; Product Range:Omnimate Signal SL Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Header, 14Pos, 3.5Mm; Gender Weidmuller - 10B6641 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, 14Pos, 3.5Mm; Gender Weidmuller
10B6641
Terminal Block, Header, 14Pos, 3.5Mm; Gender Weidmuller 10B6641
TERMINAL BLOCK, HEADER, 14POS, 3.5MM; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:14Position s; Rated Current:17A; Rated Voltage:320V; Block Orientation:Through Hole Vertical; Product Range:Omnimate Signal SL Series RoHS Compliant: Yes

TERMINAL BLOCK, HEADER, 14POS, 3.5MM; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:14Positions; Rated Current:17A; Rated Voltage:320V; Block Orientation:Through Hole Vertical; Product Range:Omnimate Signal SL Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 10B6641
Product Name Terminal Block, Header, 14Pos, 3.5Mm; Gender Weidmuller
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - B5743-220-M-L-1 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Backplane Conn, R/a Hdr, 54P, Press Fit; Product Range Amphenol Communications Solutions - 54AH4416 - Newark, An Avnet Company
Specs
Product Type IC Headers
Mounting Press-fit / Solderless Technology; Press Fit
Number of Contacts 54
View Details
Double Ended Turret Terminal .051
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
Mini SIM Card PCB Mount Socket - 80440GGH-081-113L3 - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull w/Switch & Stand Off
Number of Contacts 8
View Details